Microchip Technology, Inc. Dac, Voltage Out, 12Bit, Sot-23; Resolution (Bits) Microchip MCP4726A3T-E/CH

Description
DAC, VOLTAGE OUT, 12BIT, SOT-23; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
DAC, VOLTAGE OUT, 12BIT, SOT-23; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, Voltage Out, 12Bit, Sot-23; Resolution (Bits) Microchip - 30AC9810 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Voltage Out, 12Bit, Sot-23; Resolution (Bits) Microchip
30AC9810
Dac, Voltage Out, 12Bit, Sot-23; Resolution (Bits) Microchip 30AC9810
DAC, VOLTAGE OUT, 12BIT, SOT-23; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, VOLTAGE OUT, 12BIT, SOT-23; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - MCP4726A3T-E/CH - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4726A3T-E/CH
Digital to Analog Converters (DAC) MCP4726A3T-E/CH
IC DAC 12BIT V-OUT SOT23-6

IC DAC 12BIT V-OUT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 30AC9810 MCP4726A3T-E/CH
Product Name Dac, Voltage Out, 12Bit, Sot-23; Resolution (Bits) Microchip Digital to Analog Converters (DAC)
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-01 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
PE converter - PE-1/8 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details