Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4726A0T-E/CH

Description
IC DAC 12BIT V-OUT SOT23-6
Datasheet
Description
IC DAC 12BIT V-OUT SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4726A0T-E/CH - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4726A0T-E/CH
Digital to Analog Converters (DAC) MCP4726A0T-E/CH
IC DAC 12BIT V-OUT SOT23-6

IC DAC 12BIT V-OUT SOT23-6

Supplier's Site Datasheet
Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Sot-23, 6 Rohs Compliant Microchip - 61T7636 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Sot-23, 6 Rohs Compliant Microchip
61T7636
Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Sot-23, 6 Rohs Compliant Microchip 61T7636
Digital to Analogue Converter, 12 bit, Serial, 2.7V to 5.5V, SOT-23, 6 RoHS Compliant: Yes

Digital to Analogue Converter, 12 bit, Serial, 2.7V to 5.5V, SOT-23, 6 RoHS Compliant: Yes

Supplier's Site
Digital To Analog Converter Dac, 12 Bit, Sot-23-6; Resolution (Bits) Microchip - 85R1744 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, Sot-23-6; Resolution (Bits) Microchip
85R1744
Digital To Analog Converter Dac, 12 Bit, Sot-23-6; Resolution (Bits) Microchip 85R1744
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Data Interface:I2C RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Data Interface:I2C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters Digital-to-Analog Converters
Product Number MCP4726A0T-E/CH 61T7636 85R1744
Product Name Digital to Analog Converters (DAC) Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Sot-23, 6 Rohs Compliant Microchip Digital To Analog Converter Dac, 12 Bit, Sot-23-6; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA36-01E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal convertor - CASB-MT-D3-R7 - Festo Corporation
Specs
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details