Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4725A2T-E/CH

Description
IC DAC 12BIT V-OUT SOT23-6
Datasheet
Description
IC DAC 12BIT V-OUT SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4725A2T-E/CH - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4725A2T-E/CH
Digital to Analog Converters (DAC) MCP4725A2T-E/CH
IC DAC 12BIT V-OUT SOT23-6

IC DAC 12BIT V-OUT SOT23-6

Supplier's Site Datasheet
Digital To Analog Converter Dac, 12 Bit, Sot-23-6; Resolution (Bits) Microchip - 64T2462 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, Sot-23-6; Resolution (Bits) Microchip
64T2462
Digital To Analog Converter Dac, 12 Bit, Sot-23-6; Resolution (Bits) Microchip 64T2462
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Data Interface:I2C, Serial RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Data Interface:I2C, Serial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP4725A2T-E/CH 64T2462
Product Name Digital to Analog Converters (DAC) Digital To Analog Converter Dac, 12 Bit, Sot-23-6; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
8B32 Current Input Module - 8B32-01 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Signal convertor - CASM-S-D3-R7 - Festo Corporation
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details