Win Source Part Number: 1078200-MCP4725A2T-E
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: I2C
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 6µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2, ±0.2
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): AD5660BRJZ-1500RL7; MCP4725A1T-E/CH; MCP4726A3T-E/CH; MCP4726A2T-E/CH; DAC7571IDBVT; DAC6571IDBVTMCP4725A
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4725A2T-E/CHTR,MC
Base Product Number: MCP4725
12 Bit Digital to Analog Converter 1 SOT-23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
IC DAC 12BIT V-OUT SOT23-6 Product overview: MCP4725A2T-E/CH from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, SOT23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, SOT23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4725A2T-E/CH can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 SOT-23-6
IC DAC 12BIT V-OUT SOT23-6
IC DAC 12BIT V-OUT SOT23-6
| Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1078200-MCP4725A2T-E/CH | MCP4725A2T-E/CHDKR-ND | MCP4725A2T-E/CHCT-ND | MCP4725A2T-E/CHTR-ND | 701-MCP4725A2T-E/CH | MCP4725A2T-E/CH | MCP4725A2T-E/CH | MCP4725A2T-E/CH |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 12BIT SOT23 Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Settling Time | 6 µs | 6 µs | 6 µs | 6 µs | 6 µs | |||
| Package Type | SOT-23-6 | SOT-23-6 | SOT-23-6 | Tape & Reel (TR) | SOT-23-6 | SOT-23-6 | ||
| Packing Method | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |