12-Bit D/A Converter EEPROM SOT23-6
12-Bit D/A Converter EEPROM SOT23-6
12-Bit D/A Converter EEPROM SOT23-6
IC DAC 12BIT V-OUT SOT23-6 Product overview: MCP4725A1T-E/CH from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, SOT23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, SOT23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4725A1T-E/CH can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 SOT-23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 1075116-MCP4725A1T-E
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: I2C
Reference Type: Supply
Settling Time: 6μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
6us I2C 2.7V~5.5V 12Bit SOT-23-6 Digital To Analog Converters (DACs) ROHS
IC DAC 12BIT V-OUT SOT23-6
IC DAC 12BIT V-OUT SOT23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 8230767P | 8230767 | 701-MCP4725A1T-E/CH | MCP4725A1T-E/CHDKR-ND | MCP4725A1T-E/CHCT-ND | MCP4725A1T-E/CHTR-ND | 1075116-MCP4725A1T-E/CH | MCP4725A1T-E/CH | MCP4725A1T-E/CH | MCP4725A1T-E/CH | MCP4725A1T-E/CH |
| Product Name | Digital to Analogue Converters | Digital to Analogue Converters | 12BIT SOT23 Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4725A1T-E/CH | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Package Type | SOT-23 | Sot-23 | Tape & Reel (TR) | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | ||
| Pins | 6 | 6 | 6 | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| Architecture | String | String | String | String | String | ||||||
| Interface Type | Serial; I2C; Serial (i2c) | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C |