Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4725A0T-E/CH

Description
IC DAC 12BIT V-OUT SOT23-6
Datasheet
Description
IC DAC 12BIT V-OUT SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4725A0T-E/CH - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4725A0T-E/CH
Digital to Analog Converters (DAC) MCP4725A0T-E/CH
IC DAC 12BIT V-OUT SOT23-6

IC DAC 12BIT V-OUT SOT23-6

Supplier's Site Datasheet
Digital To Analog Converter Dac, 12 Bit, Sot-23-6; Resolution (Bits) Microchip - 77M3032 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, Sot-23-6; Resolution (Bits) Microchip
77M3032
Digital To Analog Converter Dac, 12 Bit, Sot-23-6; Resolution (Bits) Microchip 77M3032
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Data Interface:I2C, Serial RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Data Interface:I2C, Serial RoHS Compliant: Yes

Supplier's Site
Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Sot-23, 6 Rohs Compliant Microchip - 08N6516 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Sot-23, 6 Rohs Compliant Microchip
08N6516
Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Sot-23, 6 Rohs Compliant Microchip 08N6516
Digital to Analogue Converter, 12 bit, Serial, 2.7V to 5.5V, SOT-23, 6 RoHS Compliant: Yes

Digital to Analogue Converter, 12 bit, Serial, 2.7V to 5.5V, SOT-23, 6 RoHS Compliant: Yes

Supplier's Site Datasheet
Digital To Analog Converter Dac, 12 Bit, Sot-23-6; Resolution (Bits) Microchip - 28X3681 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, Sot-23-6; Resolution (Bits) Microchip
28X3681
Digital To Analog Converter Dac, 12 Bit, Sot-23-6; Resolution (Bits) Microchip 28X3681
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Data Interface:I2C, Serial RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, SOT-23-6; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Data Interface:I2C, Serial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters Digital-to-Analog Converters
Product Number MCP4725A0T-E/CH 77M3032 08N6516
Product Name Digital to Analog Converters (DAC) Digital To Analog Converter Dac, 12 Bit, Sot-23-6; Resolution (Bits) Microchip Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Sot-23, 6 Rohs Compliant Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details