12 Bit Digital to Analog Converter 1 SOT-23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
IC DAC 12BIT V-OUT SOT23-6 Product overview: MCP4725A0T-E/CH from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, SOT23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, SOT23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4725A0T-E/CH can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075115-MCP4725A0T-E
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: I2C
Reference Type: Supply
Settling Time: 6μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2, ±0.2
Family Name: MCP4725
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): DAC121C081CISDX/NOPB
Introduction Date: October 25, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Portable Devices, Automotive
D/A Converter 12-Bit EEPROM I2C SOT23-6
D/A Converter 12-Bit EEPROM I2C SOT23-6
D/A Converter 12-Bit EEPROM I2C SOT23-6
IC DAC 12BIT V-OUT SOT23-6
Single, 12-bit NV DAC with I2C interface
IC DAC 12BIT V-OUT SOT23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
6us I2C 2.7V~5.5V 12Bit SOT-23-6 Digital To Analog Converters (DACs) ROHS
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP4725A0T-E/CHTR-ND | MCP4725A0T-E/CHCT-ND | MCP4725A0T-E/CHDKR-ND | 701-MCP4725A0T-E/CH | 1075115-MCP4725A0T-E/CH | 8877316 | 6696290P | MCP4725A0T-E/CH | 70046534 | MCP4725A0T-E/CH | MCP4725A0T-E/CH | MCP4725A0T-E/CH |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 12BIT SOT23 Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4725A0T-E/CH | Digital to Analogue Converters | Digital to Analogue Converters | Data Acquisition - Digital to Analog Converters (DAC) | Single, 12-bit NV DAC with I2C interface | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I2C | Serial; I2C; Serial (i2c) | I2C; I²C | I2C; I2C | ||||
| Package Type | SOT-23-6 | SOT-23-6 | SOT-23-6 | Tape & Reel (TR) | SOT-23-6 | Sot-23a | SOT-23 | SOT-23-6 | SOT-23-6 | |||
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |