The MCP4716A0T-E/MAY is a 10-bit voltage output Digital-to-Analog Converter (DAC) featuring a buffered output and an I²C interface. It operates with a single supply voltage ranging from 2.7V to 5.5V and supports rail-to-rail output. The device has a fast settling time of 6 µs and offers nonvolatile memory (EEPROM) for storing DAC register settings and device configurations, which are automatically recalled upon power-up. This DAC provides options for output gain, selectable between unity (1x) and double (2x) when using an external voltage reference (VREF). It includes multiple power-down modes to minimize power consumption, with typical operating current of 210 µA and power-down current as low as 60 nA. The MCP4716A0T-E/MAY is available in compact 6-lead SOT-23 and DFN (2x2 mm) packages, making it suitable for space-constrained applications. The extended temperature range of -40°C to +125°C allows for use in various environments, and its applications include sensor calibration, low-power portable instrumentation, and data acquisition systems. The I²C interface supports standard, fast, and high-speed communication modes, providing flexibility in system integration.
IC DAC 10BIT V-OUT 6DFN Product overview: MCP4716A0T-E/MAY from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4716A0T-E/MAY
10 Bit Digital to Analog Converter 1 6-DFN (2x2)
10 Bit Digital to Analog Converter 1 6-DFN (2x2)
10 Bit Digital to Analog Converter 1 6-DFN (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 803096-MCP4716A0T-E/
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 10
Data Interface: I2C
Reference Type: External, Supply
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 6μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.05
Supplier Device Package: 6-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: MCP4716
10 Bit Digital to Analog Converter 1 6-DFN (2x2)
IC DAC 10BIT V-OUT 6DFN
IC DAC 10BIT V-OUT 6DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP4716A0T-E/MAY | MCP4716A0T-E/MAYDKR-ND | MCP4716A0T-E/MAYTR-ND | MCP4716A0T-E/MAYCT-ND | 803096-MCP4716A0T-E/MAY | MCP4716A0T-E/MAY | MCP4716A0T-E/MAY | MCP4716A0T-E/MAY |
| Product Name | 10BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4716A0T-E/MAY | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | Tape & Reel (TR) | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | ||
| Packing Method | Tape & Reel (TR) | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Pins | 6 | 6 | 6 | 6 | ||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits |