Microchip Technology, Inc. Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip MCP4716A0T-E/CH

Description
DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:I2C, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial RoHS Compliant: Yes
Datasheet
Description
DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:I2C, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 41AH8477 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip
41AH8477
Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip 41AH8477
DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:I2C, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial RoHS Compliant: Yes

DAC, 10BIT, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:I2C, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - MCP4716A0T-E/CH - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4716A0T-E/CH
Digital to Analog Converters (DAC) MCP4716A0T-E/CH
IC DAC 10BIT V-OUT SOT23-6

IC DAC 10BIT V-OUT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 41AH8477 MCP4716A0T-E/CH
Product Name Dac, 10Bit, -40 To 125Deg C; Resolution (Bits) Microchip Digital to Analog Converters (DAC)
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA45-01E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2885004 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
Inputs Potentiometer
View Details
PE converter - PE-1/8 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details