IC DAC 10BIT V-OUT SOT23-6 Product overview: MCP4716A0T-E/CH from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SOT23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, SOT23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4716A0T-E/CH can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 808863-MCP4716A0T-E/
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 10
Data Interface: I2C
Reference Type: External, Supply
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 6μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.05
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: MCP4716
10 Bit Digital to Analog Converter 1 SOT-23-6
10 Bit Digital to Analog Converter 1 SOT-23-6
10 Bit Digital to Analog Converter 1 SOT-23-6
10 Bit Digital to Analog Converter 1 SOT-23-6
IC, OUTPUT D/A CONVERTER;10-BIT W/EEPROM & I2C INTERFACE;-40 TO 125C;SOT23
6us I2C 2.7V~5.5V 10Bit SOT-23-6 Digital To Analog Converters (DACs) ROHS
IC DAC 10BIT V-OUT SOT23-6
IC DAC 10BIT V-OUT SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP4716A0T-E/CH | 808863-MCP4716A0T-E/CH | MCP4716A0T-E/CHCT-ND | MCP4716A0T-E/CHDKR-ND | MCP4716A0T-E/CHTR-ND | MCP4716A0T-E/CH | 70048196 | MCP4716A0T-E/CH | MCP4716A0T-E/CH | MCP4716A0T-E/CH |
| Product Name | 10BIT SOT23 Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4716A0T-E/CH | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | IC, OUTPUT D/A CONVERTER;10-BIT W/EEPROM & I2C INTERFACE;-40 TO 125C;SOT23 | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | Tape & Reel (TR) | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 6 | |||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits |