IC DAC 8BIT V-OUT SOT23-6 Product overview: MCP4706A3T-E/CH from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, SOT23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4706A3T-E/CH can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 1 SOT-23-6
8 Bit Digital to Analog Converter 1 SOT-23-6
8 Bit Digital to Analog Converter 1 SOT-23-6
8 Bit Digital to Analog Converter 1 SOT-23-6
IC DAC 8BIT V-OUT SOT23-6
IC DAC 8BIT V-OUT SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP4706A3T-E/CH | MCP4706A3T-E/CHCT-ND | MCP4706A3T-E/CHTR-ND | MCP4706A3T-E/CHDKR-ND | MCP4706A3T-E/CH | MCP4706A3T-E/CH | MCP4706A3T-E/CH |
| Product Name | 8-bit 8BIT SOT23 Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | Tape & Reel (TR) | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Packing Method | Tape & Reel (TR) | Cut Tape (CT) | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Pins | 6 | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits |