8 Bit Digital to Analog Converter 1 6-DFN (2x2)
8 Bit Digital to Analog Converter 1 6-DFN (2x2)
8 Bit Digital to Analog Converter 1 6-DFN (2x2)
IC DAC 8BIT V-OUT 6DFN Product overview: MCP4706A1T-E/MAY from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4706A1T-E/MAY
IC DAC 8BIT V-OUT 6DFN
8 Bit Digital to Analog Converter 1 6-DFN (2x2)
IC DAC 8BIT V-OUT 6DFN
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP4706A1T-E/MAYTR-ND | MCP4706A1T-E/MAYDKR-ND | MCP4706A1T-E/MAYCT-ND | 701-MCP4706A1T-E/MAY | MCP4706A1T-E/MAY | MCP4706A1T-E/MAY | MCP4706A1T-E/MAY |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit 8BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | Tape & Reel (TR) | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | |
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Pins | 6 | 6 | 6 | 6 | |||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits |