Microchip Technology, Inc. Dac, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip MCP4706A1T-E/CH

Description
DAC, 8BIT, -40 TO 125DEG C; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
DAC, 8BIT, -40 TO 125DEG C; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 02AH4488 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip
02AH4488
Dac, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip 02AH4488
DAC, 8BIT, -40 TO 125DEG C; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 8BIT, -40 TO 125DEG C; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - MCP4706A1T-E/CH - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4706A1T-E/CH
Digital to Analog Converters (DAC) MCP4706A1T-E/CH
IC DAC 8BIT V-OUT SOT23-6

IC DAC 8BIT V-OUT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 02AH4488 MCP4706A1T-E/CH
Product Name Dac, 8Bit, -40 To 125Deg C; Resolution (Bits) Microchip Digital to Analog Converters (DAC)
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA45-03C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal convertor - CASB-MT-D3-R7 - Festo Corporation
Specs
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details