Microchip Technology, Inc. Digital Potentiometers MCP45HV31-104E/MQ

Description
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 20-VQFN (5x5)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 20-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP45HV31-104E/MQ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP45HV31-104E/MQ-ND
Digital Potentiometers MCP45HV31-104E/MQ-ND
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 20-VQFN (5x5)

Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 20-VQFN (5x5)

Buy Now Datasheet
Digital Pot, 100Kohm, Single, Qfn-20; End To End Resistance Microchip - 53X3290 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pot, 100Kohm, Single, Qfn-20; End To End Resistance Microchip
53X3290
Digital Pot, 100Kohm, Single, Qfn-20; End To End Resistance Microchip 53X3290
DIGITAL POT, 100KOHM, SINGLE, QFN-20; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; No. of Pins:20Pins RoHS Compliant: Yes

DIGITAL POT, 100KOHM, SINGLE, QFN-20; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site
Digital Potentiometers - MCP45HV31-104E/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP45HV31-104E/MQ
Digital Potentiometers MCP45HV31-104E/MQ
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 20-VQFN (5x5)

Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 20-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP45HV31-104E/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP45HV31-104E/MQ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP45HV31-104E/MQ
IC DGT POT 100KOHM 128TAP 20QFN

IC DGT POT 100KOHM 128TAP 20QFN

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP45HV31-104E/MQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP45HV31-104E/MQ
Data Acquisition - Digital Potentiometers MCP45HV31-104E/MQ
IC DGT POT 100KOHM 128TAP 20QFN

IC DGT POT 100KOHM 128TAP 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP45HV31-104E/MQ-ND 53X3290 MCP45HV31-104E/MQ MCP45HV31-104E/MQ MCP45HV31-104E/MQ
Product Name Digital Potentiometers Digital Pot, 100Kohm, Single, Qfn-20; End To End Resistance Microchip Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 10 to 36 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details