Microchip Technology, Inc. Digital Potentiometers MCP4561T-104E/MF

Description
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4561T-104E/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4561T-104E/MFDKR-ND
Digital Potentiometers MCP4561T-104E/MFDKR-ND
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4561T-104E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4561T-104E/MFTR-ND
Digital Potentiometers MCP4561T-104E/MFTR-ND
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4561T-104E/MFCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4561T-104E/MFCT-ND
Digital Potentiometers MCP4561T-104E/MFCT-ND
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1319600-MCP4561T-104E/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1319600-MCP4561T-104E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1319600-MCP4561T-104E/MF
Manufacturer: Microchip Technology Win Source Part Number: 1319600-MCP4561T-104 E/MF Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Reel - TR Features: Mute, Selectable Address Number of Circuits: 1 Standard Package: 3,300 Mounting: Surface Mount Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4561T-104E/MFCT,M CP4561T-104E/MFDKR,M CP4561T-104E/MFTR,MC P4561T104EMF Base Product Number: MCP4561 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319600-MCP4561T-104E/MF
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Reel - TR
Features: Mute, Selectable Address
Number of Circuits: 1
Standard Package: 3,300
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4561T-104E/MFCT,MCP4561T-104E/MFDKR,MCP4561T-104E/MFTR,MCP4561T104EMF
Base Product Number: MCP4561
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP4561T-104E/MF
100KOHM Digital Potentiometer 717-MCP4561T-104E/MF
IC DGTL POT 100KOHM 257TAP 8DFN Product overview: MCP4561T-104E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4561T-104E/MF can be used for catalog matching and distributor lookup.

IC DGTL POT 100KOHM 257TAP 8DFN Product overview: MCP4561T-104E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4561T-104E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4561T-104E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4561T-104E/MF
Data Acquisition - Digital Potentiometers MCP4561T-104E/MF
IC DGTL POT 100KOHM 257TAP 8DFN

IC DGTL POT 100KOHM 257TAP 8DFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4561T-104E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4561T-104E/MF
Digital Potentiometers MCP4561T-104E/MF
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4561T-104E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4561T-104E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4561T-104E/MF
IC DGTL POT 100KOHM 257TAP 8DFN

IC DGTL POT 100KOHM 257TAP 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4561T-104E/MFDKR-ND 1319600-MCP4561T-104E/MF 717-MCP4561T-104E/MF MCP4561T-104E/MF MCP4561T-104E/MF MCP4561T-104E/MF
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 100KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data