Microchip Technology, Inc. Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4561T-103E/MF MCP4561T-103E/MF

Description
Manufacturer: Microchip Technology Win Source Part Number: 926693-MCP4561T-103E /MF Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP4561 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4561T-103E/MFTR, MCP4561T103EMF, MCP4561T-103E/MFDKR, MCP4561T-103E/MFCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 926693-MCP4561T-103E /MF Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP4561 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4561T-103E/MFTR, MCP4561T103EMF, MCP4561T-103E/MFDKR, MCP4561T-103E/MFCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4561T-103E/MF - 926693-MCP4561T-103E/MF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4561T-103E/MF
926693-MCP4561T-103E/MF
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4561T-103E/MF 926693-MCP4561T-103E/MF
Manufacturer: Microchip Technology Win Source Part Number: 926693-MCP4561T-103E /MF Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP4561 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4561T-103E/MFTR, MCP4561T103EMF, MCP4561T-103E/MFDKR, MCP4561T-103E/MFCT

Manufacturer: Microchip Technology
Win Source Part Number: 926693-MCP4561T-103E/MF
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4561
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4561T-103E/MFTR, MCP4561T103EMF, MCP4561T-103E/MFDKR, MCP4561T-103E/MFCT

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4561T-103E/MF
10KOHM Digital Potentiometer 717-MCP4561T-103E/MF
IC DGT POT 10KOHM 257TAP 8DFN Product overview: MCP4561T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4561T-103E/MF can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 257TAP 8DFN Product overview: MCP4561T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4561T-103E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4561T-103E/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4561T-103E/MFDKR-ND
Digital Potentiometers MCP4561T-103E/MFDKR-ND
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4561T-103E/MFCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4561T-103E/MFCT-ND
Digital Potentiometers MCP4561T-103E/MFCT-ND
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4561T-103E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4561T-103E/MFTR-ND
Digital Potentiometers MCP4561T-103E/MFTR-ND
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4561T-103E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4561T-103E/MF
Data Acquisition - Digital Potentiometers MCP4561T-103E/MF
IC DGT POT 10KOHM 257TAP 8DFN

IC DGT POT 10KOHM 257TAP 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4561T-103E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4561T-103E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4561T-103E/MF
IC DGT POT 10KOHM 257TAP 8DFN

IC DGT POT 10KOHM 257TAP 8DFN

Supplier's Site
Digital Potentiometers - MCP4561T-103E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4561T-103E/MF
Digital Potentiometers MCP4561T-103E/MF
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 926693-MCP4561T-103E/MF 717-MCP4561T-103E/MF MCP4561T-103E/MFDKR-ND MCP4561T-103E/MF MCP4561T-103E/MF MCP4561T-103E/MF
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4561T-103E/MF 10KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details