Microchip Technology, Inc. Digital Potentiometers MCP4542T-502E/MF

Description
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4542T-502E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4542T-502E/MFTR-ND
Digital Potentiometers MCP4542T-502E/MFTR-ND
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4542T-502E/MF - 926692-MCP4542T-502E/MF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4542T-502E/MF
926692-MCP4542T-502E/MF
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4542T-502E/MF 926692-MCP4542T-502E/MF
Manufacturer: Microchip Technology Win Source Part Number: 926692-MCP4542T-502E /MF Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP4542 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4542T502EMF, MCP4542T-502E/MFDKR, MCP4542T-502E/MFCT, MCP4542T-502E/MFTR

Manufacturer: Microchip Technology
Win Source Part Number: 926692-MCP4542T-502E/MF
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4542
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4542T502EMF, MCP4542T-502E/MFDKR, MCP4542T-502E/MFCT, MCP4542T-502E/MFTR

Buy Now Datasheet
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4542T-502E/MF
5KOHM Digital Potentiometer 717-MCP4542T-502E/MF
IC DGT POT 5KOHM 129TAP 8DFN Product overview: MCP4542T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4542T-502E/MF can be used for catalog matching and distributor lookup.

IC DGT POT 5KOHM 129TAP 8DFN Product overview: MCP4542T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4542T-502E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4542T-502E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4542T-502E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4542T-502E/MF
IC DGT POT 5KOHM 129TAP 8DFN

IC DGT POT 5KOHM 129TAP 8DFN

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4542T-502E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4542T-502E/MF
Data Acquisition - Digital Potentiometers MCP4542T-502E/MF
IC DGT POT 5KOHM 129TAP 8DFN

IC DGT POT 5KOHM 129TAP 8DFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4542T-502E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4542T-502E/MF
Digital Potentiometers MCP4542T-502E/MF
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4542T-502E/MFTR-ND 926692-MCP4542T-502E/MF 717-MCP4542T-502E/MF MCP4542T-502E/MF MCP4542T-502E/MF MCP4542T-502E/MF
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4542T-502E/MF 5KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details