Manufacturer: Microchip Technology
Win Source Part Number: 058330-MCP4532-503E/
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
IC DGTL POT 50KOHM 129TAP 8MSOP Product overview: MCP4532-503E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4532-503E/MS can be used for catalog matching and distributor lookup.
IC DGTL POT 50KOHM 129TAP 8MSOP
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
IC DGTL POT 50KOHM 129TAP 8MSOP
DIGITAL POTENTIOMETER, 50 kohm, 129 STEPS, Single, MSOP; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; No. of Pins:8Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 058330-MCP4532-503E/MS | MCP4532-503E/MS-ND | 717-MCP4532-503E/MS | MCP4532-503E/MS | MCP4532-503E/MS | MCP4532-503E/MS | 77M2855 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4532-503E/MS | Digital Potentiometers | 50KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer, 50 Kohm, 129 Steps, Single, Msop; End To End Resistance Microchip |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to ? volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |