The MCP4431-104E/ST is a 7/8-bit volatile quad digital potentiometer featuring an I²C interface. It offers a quad resistor network with options for potentiometer or rheostat configurations. The device supports a resolution of 7-bit with 128 resistors (129 taps) or 8-bit with 256 resistors (257 taps). Available resistance values include 5 kΩ, 10 kΩ, 50 kΩ, and 100 kΩ, with a typical low wiper resistance of 75 Ω. This digital potentiometer operates within a wide voltage range of 1.8V to 5.5V, with specified characteristics from 2.7V to 5.5V. It features low temperature coefficients, with an absolute tempco of 50 ppm and a ratiometric tempco of 15 ppm. The device supports high-speed I²C communication at frequencies of 100 kHz, 400 kHz, and 3.4 MHz, and includes a terminal control register for disconnecting resistor network terminals. The MCP4431-104E/ST is designed for extended temperature ranges from -40°C to +125°C and is available in multiple package types, including 4x4 QFN-20 and TSSOP-20. It also includes features such as brown-out reset protection and internal weak pull-ups on digital inputs, enhancing its reliability in various applications.
Digital Potentiometer 100k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
Win Source Part Number: 982055-MCP4431-104E/
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Features: Selectable Address
Package: Tube
Number of Circuits: 4
Standard Package: 74
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4431104EST
Base Product Number: MCP4431
IC DGT POT 100KOHM 129TP 20TSSOP Product overview: MCP4431-104E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4431-104E/ST can be used for catalog matching and distributor lookup.
IC DGT POT 100KOHM 129TP 20TSSOP
IC DGT POT 100KOHM 129TP 20TSSOP
Digital Potentiometer 100k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4431-104E/ST-ND | 982055-MCP4431-104E/ST | 717-MCP4431-104E/ST | MCP4431-104E/ST | MCP4431-104E/ST | MCP4431-104E/ST |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 100KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "20-TSSOP | Surface Mount Technology (SMT / SMD) | 20-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts |