Microchip Technology, Inc. Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4361-503E/ST MCP4361-503E/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 884199-MCP4361-503E/ ST Series: WiperLock™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP4361 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884199-MCP4361-503E/ ST Series: WiperLock™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP4361 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4361-503E/ST
884199-MCP4361-503E/ST
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4361-503E/ST 884199-MCP4361-503E/ST
Manufacturer: Microchip Technology Win Source Part Number: 884199-MCP4361-503E/ ST Series: WiperLock™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP4361 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884199-MCP4361-503E/ST
Series: WiperLock™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP4361
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Digital Potentiometers - MCP4361-503E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4361-503E/ST-ND
Digital Potentiometers MCP4361-503E/ST-ND
Digital Potentiometer 50k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP

Buy Now Datasheet
50KOHM Digital Potentiometer - 717-MCP4361-503E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP4361-503E/ST
50KOHM Digital Potentiometer 717-MCP4361-503E/ST
IC DGT POT 50KOHM 257TAP 20TSSOP Product overview: MCP4361-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4361-503E/ST can be used for catalog matching and distributor lookup.

IC DGT POT 50KOHM 257TAP 20TSSOP Product overview: MCP4361-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4361-503E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4361-503E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4361-503E/ST
Digital Potentiometers MCP4361-503E/ST
Digital Potentiometer 50k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP

Buy Now Datasheet
Digital Potentiometer, 50Kohm, Quad, Tssop-20; End To End Resistance Microchip - 53R0046 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 50Kohm, Quad, Tssop-20; End To End Resistance Microchip
53R0046
Digital Potentiometer, 50Kohm, Quad, Tssop-20; End To End Resistance Microchip 53R0046
DIGITAL POTENTIOMETER, 50KOHM, QUAD, TSSOP-20; End To End Resistance:50kohm; No. of Pots:Quad; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 50KOHM, QUAD, TSSOP-20; End To End Resistance:50kohm; No. of Pots:Quad; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4361-503E/ST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4361-503E/ST
Data Acquisition - Digital Potentiometers MCP4361-503E/ST
IC DGT POT 50KOHM 257TAP 20TSSOP

IC DGT POT 50KOHM 257TAP 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4361-503E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4361-503E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4361-503E/ST
IC DGT POT 50KOHM 257TAP 20TSSOP

IC DGT POT 50KOHM 257TAP 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 884199-MCP4361-503E/ST MCP4361-503E/ST-ND 717-MCP4361-503E/ST MCP4361-503E/ST 53R0046 MCP4361-503E/ST MCP4361-503E/ST
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4361-503E/ST Digital Potentiometers 50KOHM Digital Potentiometer Digital Potentiometers Digital Potentiometer, 50Kohm, Quad, Tssop-20; End To End Resistance Microchip Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); "20-TSSOP 20-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details