Digital Potentiometer 10k Ohm 4 Circuit 129 Taps SPI Interface 20-TSSOP
Digital Potentiometer 10kOhm 128POS Volatile Linear Automotive AEC-Q100 20-Pin TSSOP Tube Product overview: MCP4331-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Automotive, 10kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4331-103E/ST can be used for catalog matching and distributor lookup.
IC DGT POT 10KOHM 129TAP 20TSSOP
IC DGT POT 10KOHM 129TAP 20TSSOP
Digital Potentiometer 10k Ohm 4 Circuit 129 Taps SPI Interface 20-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4331-103E/ST-ND | 717-MCP4331-103E/ST | MCP4331-103E/ST | MCP4331-103E/ST | MCP4331-103E/ST |
| Product Name | Digital Potentiometers | Automotive 10kOhm TSSOP Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "20-TSSOP | TSSOP-20 | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |