The MCP414X/416X series digital potentiometer features a dual-channel configuration with a 5k,Ѷ end-to-end resistance. It operates via an SPI interface, supporting high-speed read and write operations up to 10 MHz. The device offers 7-bit and 8-bit resolution options, allowing for 128 or 256 discrete steps, respectively. It includes non-volatile memory for automatic recall of wiper settings and WiperLock,Ñ¢ technology for secure calibration settings. The device has a low wiper resistance of 75,Ѷ and operates within a voltage range of 2.7V to 5.5V, with an extended temperature range of -40°C to +125°C. Additionally, it features a shutdown pin for terminal disconnect and supports split rail applications. The MCP414X/416X series is suitable for applications requiring precise resistance control and reliable performance in varying environmental conditions.
Manufacturer: Microchip Technology
Win Source Part Number: 1321530-MCP4261-502E
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Tube
Number of Circuits: 2
Standard Package: 57
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4261-502-E/SL,MCP
Base Product Number: MCP4261
RoHS Status: ROHS3 Compliant
IC DGTL POT 5KOHM 257TAP 14SOIC Product overview: MCP4261-502E/SL from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4261-502E/SL can be used for catalog matching and distributor lookup.
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-SOIC
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-SOIC
IC DGTL POT 5KOHM 257TAP 14SOIC
DIGITAL POTENTIOMETER, 5K, 2 CHANNEL, 14SOIC; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Pins:14Pins RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 1321530-MCP4261-502E/SL | 717-MCP4261-502E/SL | MCP4261-502E/SL-ND | MCP4261-502E/SL | MCP4261-502E/SL | 27M0190 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 5KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer, 5K, 2 Channel, 14Soic; End To End Resistance Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 14-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); "14-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | SOIC |
| Potentiometer Type | Digital Potentiometer | |||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 2.7 to 5.5 volts |