IC DGT POT 100KOHM 257TAP 14DIP Product overview: MCP4251-104E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4251-104E/P can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 14-PDIP
Volatile Digital Potentiometer, 100 kohm, Dual, Serial, SPI, Linear, 20%, 1.8 V RoHS Compliant: Yes
IC DGT POT 100KOHM 257TAP 14DIP
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 14-PDIP
IC DGT POT 100KOHM 257TAP 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-MCP4251-104E/P | MCP4251-104E/P-ND | 91R1174 | MCP4251-104E/P | MCP4251-104E/P | MCP4251-104E/P |
| Product Name | 100KOHM Digital Potentiometer | Digital Potentiometers | Volatile Digital Potentiometer, 100 Kohm, Dual, Serial, Spi, Linear, 20%, 1.8 V Rohs Compliant Microchip | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 14-DIP (0.300", 7.62mm) | ThroughHole; "14-DIP | ThroughHole | ThroughHole | ThroughHole | |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Taper | Linear |