Microchip Technology, Inc. Digital Potentiometers MCP4242-104E/UN

Description
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4242-104E/UN-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4242-104E/UN-ND
Digital Potentiometers MCP4242-104E/UN-ND
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP

Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP

Buy Now Datasheet
100KOHM Digital Potentiometer - 717-MCP4242-104E/UN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP4242-104E/UN
100KOHM Digital Potentiometer 717-MCP4242-104E/UN
IC DGT POT 100KOHM 129TAP 10MSOP Product overview: MCP4242-104E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4242-104E/UN can be used for catalog matching and distributor lookup.

IC DGT POT 100KOHM 129TAP 10MSOP Product overview: MCP4242-104E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4242-104E/UN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4242-104E/UN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4242-104E/UN
Data Acquisition - Digital Potentiometers MCP4242-104E/UN
IC DGT POT 100KOHM 129TAP 10MSOP

IC DGT POT 100KOHM 129TAP 10MSOP

Supplier's Site Datasheet
Digital Potentiometer, 100Kohm, 129Step, Dual, Msop10; End To End Resistance Microchip - 27M0136 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 100Kohm, 129Step, Dual, Msop10; End To End Resistance Microchip
27M0136
Digital Potentiometer, 100Kohm, 129Step, Dual, Msop10; End To End Resistance Microchip 27M0136
DIGITAL POTENTIOMETER, 100kohm, 129STEP, Dual, MSOP10; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 100kohm, 129STEP, Dual, MSOP10; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4242-104E/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4242-104E/UN
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4242-104E/UN
IC DGT POT 100KOHM 129TAP 10MSOP

IC DGT POT 100KOHM 129TAP 10MSOP

Supplier's Site
Digital Potentiometers - MCP4242-104E/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4242-104E/UN
Digital Potentiometers MCP4242-104E/UN
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP

Digital Potentiometer 100k Ohm 2 Circuit 129 Taps SPI Interface 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number MCP4242-104E/UN-ND 717-MCP4242-104E/UN MCP4242-104E/UN 27M0136 MCP4242-104E/UN MCP4242-104E/UN
Product Name Digital Potentiometers 100KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometer, 100Kohm, 129Step, Dual, Msop10; End To End Resistance Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details