Microchip Technology, Inc. Digital Potentiometers MCP4241T-103E/ST

Description
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4241T-103E/STTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4241T-103E/STTR-ND
Digital Potentiometers MCP4241T-103E/STTR-ND
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4241T-103E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4241T-103E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4241T-103E/ST
IC DGT POT 10KOHM 129TAP 14TSSOP

IC DGT POT 10KOHM 129TAP 14TSSOP

Supplier's Site
Digital Potentiometers - MCP4241T-103E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4241T-103E/ST
Digital Potentiometers MCP4241T-103E/ST
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4241T-103E/ST
Data Acquisition - Digital Potentiometers MCP4241T-103E/ST
IC DGT POT 10KOHM 129TAP 14TSSOP

IC DGT POT 10KOHM 129TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4241T-103E/STTR-ND MCP4241T-103E/ST MCP4241T-103E/ST MCP4241T-103E/ST
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573329 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details