Microchip Technology, Inc. Digital Potentiometers MCP41HV31T-502E/MQ

Description
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP41HV31T-502E/MQ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP41HV31T-502E/MQ-ND
Digital Potentiometers MCP41HV31T-502E/MQ-ND
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP41HV31T-502E/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP41HV31T-502E/MQ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP41HV31T-502E/MQ
IC DGTL POT 5KOHM 128TAP 20QFN

IC DGTL POT 5KOHM 128TAP 20QFN

Supplier's Site
7-Bit, Volatile, Potentiometer, 5Kohm 20 Qfn 5X5X0.9Mm T/r Rohs Compliant Microchip - 90T5973 - Newark, An Avnet Company
Chicago, IL, United States
7-Bit, Volatile, Potentiometer, 5Kohm 20 Qfn 5X5X0.9Mm T/r Rohs Compliant Microchip
90T5973
7-Bit, Volatile, Potentiometer, 5Kohm 20 Qfn 5X5X0.9Mm T/r Rohs Compliant Microchip 90T5973
7-BIT, VOLATILE, POTENTIOMETER, 5KOHM 20 QFN 5X5X0.9MM T/R ROHS COMPLIANT: YES

7-BIT, VOLATILE, POTENTIOMETER, 5KOHM 20 QFN 5X5X0.9MM T/R ROHS COMPLIANT: YES

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP41HV31T-502E/MQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP41HV31T-502E/MQ
Data Acquisition - Digital Potentiometers MCP41HV31T-502E/MQ
IC DGTL POT 5KOHM 128TAP 20QFN

IC DGTL POT 5KOHM 128TAP 20QFN

Supplier's Site Datasheet
Digital Potentiometers - MCP41HV31T-502E/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP41HV31T-502E/MQ
Digital Potentiometers MCP41HV31T-502E/MQ
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 20-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP41HV31T-502E/MQ-ND MCP41HV31T-502E/MQ 90T5973 MCP41HV31T-502E/MQ MCP41HV31T-502E/MQ
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 7-Bit, Volatile, Potentiometer, 5Kohm 20 Qfn 5X5X0.9Mm T/r Rohs Compliant Microchip Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176771-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details