Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC DGTL POT 10KOHM 257TAP 8SOIC Product overview: MCP4161T-103E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4161T-103E/SN
Win Source Part Number: 966698-MCP4161T-103E
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: WiperLock™
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,300
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP4151T-103E/SN; MCP4141T-103E/SN; MCP4131T-103E/SN; AD5220BR50-REEL7; CAT5115VI-00-GT3MCP4
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4161T-103E/SN-ND,
Base Product Number: MCP4161
IC DGTL POT 10KOHM 257TAP 8SOIC
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC,Digital Potentiometer,CMOS,S
IC DGTL POT 10KOHM 257TAP 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | MCP4161T-103E/SNTR-ND | 717-MCP4161T-103E/SN | 966698-MCP4161T-103E/SN | MCP4161T-103E/SN | MCP4161T-103E/SN | 77M2754 | MCP4161T-103E/SN |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | |
| Resistance Taper | Linear | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts |