Microchip Technology, Inc. Newest Parts - MCP4161-502E/SN MCP4161-502E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221092-MCP4161-502E /SN Packaging: Tube Tolerance: ±20% Temperature Coefficient: 150ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 5k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: MCP4161 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Taps per POT: 257 Resistance - Wiper (Ohms): 75
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221092-MCP4161-502E /SN Packaging: Tube Tolerance: ±20% Temperature Coefficient: 150ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 5k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: MCP4161 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Taps per POT: 257 Resistance - Wiper (Ohms): 75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MCP4161-502E/SN - 1221092-MCP4161-502E/SN - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MCP4161-502E/SN
1221092-MCP4161-502E/SN
Newest Parts - MCP4161-502E/SN 1221092-MCP4161-502E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1221092-MCP4161-502E /SN Packaging: Tube Tolerance: ±20% Temperature Coefficient: 150ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 5k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: MCP4161 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Taps per POT: 257 Resistance - Wiper (Ohms): 75

Manufacturer: Microchip Technology
Win Source Part Number: 1221092-MCP4161-502E/SN
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: 150ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 5k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: MCP4161
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Taps per POT: 257
Resistance - Wiper (Ohms): 75

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1221092-MCP4161-502E/SN
Product Name Newest Parts - MCP4161-502E/SN
Memory Category Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8670601LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 8 kbits
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details