Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Data Acquisition -Digital Potentiometers
Package: Tape & Reel (TR)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C
Base Product Number: MCP4152
Memory Type: Volatile
Interface: SPI
Configuration: Rheostat
IC DGTL POT 5KOHM 257TAP 8SOIC Product overview: MCP4152T-502E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4152T-502E/SN
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC DGTL POT 5KOHM 257TAP 8SOIC
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC DGTL POT 5KOHM 257TAP 8SOIC
IC,Digital Potentiometer,CMOS,S
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-MCP4152T-502E/SN | MCP4152T-502E/SN-ND | MCP4152T-502E/SN | MCP4152T-502E/SN | MCP4152T-502E/SN | 77M2732 | |
| Product Name | Integrated Circuits (ICs) -Data Acquisition -Digital Potentiometers | 5KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | ||||
| Mounting / Packaging | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | RoHS |