Microchip Technology, Inc. Digital Potentiometers MCP4141-502E/MF

Description
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4141-502E/MF-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4141-502E/MF-ND
Digital Potentiometers MCP4141-502E/MF-ND
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4141-502E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4141-502E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4141-502E/MF
IC DGT POT 5KOHM 129TAP 8DFN

IC DGT POT 5KOHM 129TAP 8DFN

Supplier's Site
Digital Potentiometers - MCP4141-502E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4141-502E/MF
Digital Potentiometers MCP4141-502E/MF
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4141-502E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4141-502E/MF
Data Acquisition - Digital Potentiometers MCP4141-502E/MF
IC DGT POT 5KOHM 129TAP 8DFN

IC DGT POT 5KOHM 129TAP 8DFN

Supplier's Site Datasheet
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip - 77M2632 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip
77M2632
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip 77M2632
IC,Digital Potentiometer,CMOS,L LCC,8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4141-502E/MF-ND MCP4141-502E/MF MCP4141-502E/MF MCP4141-502E/MF 77M2632
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details