The MCP4011 is a volatile digital potentiometer with a nominal resistance of 10 kΩ, suitable for applications requiring a wide operating temperature range of -40°C to +125°C. It features a simple Up/Down (U/D) control interface and offers 64 discrete resistance steps, making it versatile for both potentiometer and rheostat configurations. The device operates within a supply voltage range of 1.8V to 5.5V, with a low static current consumption of 1 µA maximum. It has a low wiper resistance of approximately 75Ω and is designed for high-voltage tolerant digital inputs up to 12.5V. The MCP4011 also provides power-on recall of the default wiper setting, enhancing its usability in various applications.
Manufacturer: Microchip Technology
Win Source Part Number: 1321528-MCP4011T-103
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,300
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4011T-103E/MCTR,M
Base Product Number: MCP4011
RoHS Status: ROHS3 Compliant
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-DFN (2x3)
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-DFN (2x3)
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-DFN (2x3)
IC DGTL POT 10KOHM 64TAP 8DFN Product overview: MCP4011T-103E/MC from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4011T-103E/MC
IC DGTL POT 10KOHM 64TAP 8DFN
IC DGTL POT 10KOHM 64TAP 8DFN
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-DFN (2x3)
IC,Digital Potentiometer,CMOS,L
DIGITAL POT, 10K, -40 TO 125DEG C; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 1321528-MCP4011T-103E/MC | MCP4011T-103E/MCTR-ND | 717-MCP4011T-103E/MC | MCP4011T-103E/MC | MCP4011T-103E/MC | MCP4011T-103E/MC | 56K7015 | 02AH4477 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | 10KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip | Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts |