Microchip Technology, Inc. 24-Bit Single Phase AC/DC Power Monitoring IC MCP39F521

Description
The MCP39F521 is a highly integrated, single-phase power-monitoring IC designed for real-time measurement of input power for AC/DC power supplies, providing power and energy values. It includes dual-channel delta sigma ADCs, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. An integrated low-drift voltage reference in addition to the 94.5 dB of SINAD performance on each measurement channel allows for better than 0.1% accurate designs across a 4000:1 dynamic range. Additional Features Power Monitoring Accuracy capable of 0.1% error across 4000:1 dynamic range Built-In Calculations on Fast 16-Bit Processing Core Active, Reactive, Apparent Power Active and Reactive Energy Accumulation True RMS Current, RMS Voltage Line Frequency, Power Factor Dedicated Zero Crossing Detection (ZCD) Pin Dedicated PWM Output Pin Automatic Event Pin Control through Fast Voltage Surge Detection Fast Calibration Routines I2C Interface 512 bytes User-accessible EEPROM through page read/write commands Non-volatile On-chip Memory, no external memory required Low-Drift Internal Voltage Reference: 10 ppm/°C typical 28-lead 5x5 QFN package Extended Temperature Range -40°C to +125°C AEC-Q100 Grade 1
Datasheet
Description
The MCP39F521 is a highly integrated, single-phase power-monitoring IC designed for real-time measurement of input power for AC/DC power supplies, providing power and energy values. It includes dual-channel delta sigma ADCs, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. An integrated low-drift voltage reference in addition to the 94.5 dB of SINAD performance on each measurement channel allows for better than 0.1% accurate designs across a 4000:1 dynamic range. Additional Features Power Monitoring Accuracy capable of 0.1% error across 4000:1 dynamic range Built-In Calculations on Fast 16-Bit Processing Core Active, Reactive, Apparent Power Active and Reactive Energy Accumulation True RMS Current, RMS Voltage Line Frequency, Power Factor Dedicated Zero Crossing Detection (ZCD) Pin Dedicated PWM Output Pin Automatic Event Pin Control through Fast Voltage Surge Detection Fast Calibration Routines I2C Interface 512 bytes User-accessible EEPROM through page read/write commands Non-volatile On-chip Memory, no external memory required Low-Drift Internal Voltage Reference: 10 ppm/°C typical 28-lead 5x5 QFN package Extended Temperature Range -40°C to +125°C AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Bit Single Phase AC/DC Power Monitoring IC - MCP39F521 - Microchip Technology, Inc.
Chandler, AZ, United States
24-Bit Single Phase AC/DC Power Monitoring IC
MCP39F521
24-Bit Single Phase AC/DC Power Monitoring IC MCP39F521
The MCP39F521 is a highly integrated, single-phase power-monitoring IC designed for real-time measurement of input power for AC/DC power supplies, providing power and energy values. It includes dual-channel delta sigma ADCs, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. An integrated low-drift voltage reference in addition to the 94.5 dB of SINAD performance on each measurement channel allows for better than 0.1% accurate designs across a 4000:1 dynamic range. Additional Features Power Monitoring Accuracy capable of 0.1% error across 4000:1 dynamic range Built-In Calculations on Fast 16-Bit Processing Core Active, Reactive, Apparent Power Active and Reactive Energy Accumulation True RMS Current, RMS Voltage Line Frequency, Power Factor Dedicated Zero Crossing Detection (ZCD) Pin Dedicated PWM Output Pin Automatic Event Pin Control through Fast Voltage Surge Detection Fast Calibration Routines I2C Interface 512 bytes User-accessible EEPROM through page read/write commands Non-volatile On-chip Memory, no external memory required Low-Drift Internal Voltage Reference: 10 ppm/°C typical 28-lead 5x5 QFN package Extended Temperature Range -40°C to +125°C AEC-Q100 Grade 1

The MCP39F521 is a highly integrated, single-phase power-monitoring IC designed for real-time measurement of input power for AC/DC power supplies, providing power and energy values. It includes dual-channel delta sigma ADCs, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. An integrated low-drift voltage reference in addition to the 94.5 dB of SINAD performance on each measurement channel allows for better than 0.1% accurate designs across a 4000:1 dynamic range.

Additional Features

    • Power Monitoring Accuracy capable of 0.1% error across 4000:1 dynamic range
    • Built-In Calculations on Fast 16-Bit Processing Core
      • Active, Reactive, Apparent Power
      • Active and Reactive Energy Accumulation
      • True RMS Current, RMS Voltage
      • Line Frequency, Power Factor
    • Dedicated Zero Crossing Detection (ZCD) Pin
    • Dedicated PWM Output Pin
    • Automatic Event Pin Control through Fast Voltage Surge Detection
    • Fast Calibration Routines
    • I2C Interface
    • 512 bytes User-accessible EEPROM through page read/write commands
    • Non-volatile On-chip Memory, no external memory required
    • Low-Drift Internal Voltage Reference: 10 ppm/°C typical
    • 28-lead 5x5 QFN package
    • Extended Temperature Range -40°C to +125°C
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP39F521
Product Name 24-Bit Single Phase AC/DC Power Monitoring IC
Type ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907787P - RS Components, Ltd.
Specs
Type SO
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details