Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Energy Metering MCP39F521-E/MQ

Description
Win Source Part Number: 1253563-MCP39F521-E/ MQ Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tube Standard Package: 73 Mounting: SMD (SMT) Current - Supply: 13mA Measurement Error: 0.1% Voltage - I/O High: 3V Voltage - I/O Low: 0.4V Meter Type: Single Phase Voltage - Supply: 2.7 V ~ 3.6 V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP39F521
Request a Quote Datasheet
Description
Win Source Part Number: 1253563-MCP39F521-E/ MQ Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tube Standard Package: 73 Mounting: SMD (SMT) Current - Supply: 13mA Measurement Error: 0.1% Voltage - I/O High: 3V Voltage - I/O Low: 0.4V Meter Type: Single Phase Voltage - Supply: 2.7 V ~ 3.6 V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP39F521
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Energy Metering - 1253563-MCP39F521-E/MQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Energy Metering
1253563-MCP39F521-E/MQ
Integrated Circuits (ICs) - PMIC - Energy Metering 1253563-MCP39F521-E/MQ
Win Source Part Number: 1253563-MCP39F521-E/ MQ Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tube Standard Package: 73 Mounting: SMD (SMT) Current - Supply: 13mA Measurement Error: 0.1% Voltage - I/O High: 3V Voltage - I/O Low: 0.4V Meter Type: Single Phase Voltage - Supply: 2.7 V ~ 3.6 V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP39F521

Win Source Part Number: 1253563-MCP39F521-E/MQ
Category: Integrated Circuits (ICs)>PMIC - Energy Metering
Package: Tube
Standard Package: 73
Mounting: SMD (SMT)
Current - Supply: 13mA
Measurement Error: 0.1%
Voltage - I/O High: 3V
Voltage - I/O Low: 0.4V
Meter Type: Single Phase
Voltage - Supply: 2.7 V ~ 3.6 V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP39F521

Buy Now Datasheet
Energy Metering - MCP39F521-E/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Energy Metering
MCP39F521-E/MQ
Energy Metering MCP39F521-E/MQ
Single Phase Meter IC 28-QFN (5x5)

Single Phase Meter IC 28-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253563-MCP39F521-E/MQ MCP39F521-E/MQ
Product Name Integrated Circuits (ICs) - PMIC - Energy Metering Energy Metering
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901535 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers