Microchip Technology, Inc. 24-Bit, 2-ch Single Phase Power Monitoring IC MCP39F511N

Description
The MCP39F511N is a highly integrated, dual-channel single-phase power-monitoring IC designed for real-time measurement of power for dual-socket wall outlets, power strips, AC/DC power supplies, and power distribution applications. It includes three ADCs for voltage and two current load measurements, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. An integrated low-drift voltage reference in addition to the 94.5 dB of SINAD performance on each current measurement channel allows for better than 0.5% accurate designs across a 4000:1 dynamic range. Additional Features Power Monitoring of Two Loads Capable of 0.5% error across 4000:1 dynamic range Built-In Calculations: Active, Reactive, Apparent Power Active and Reactive Energy Accumulation True RMS Current, RMS Voltage Line Frequency, Power Factor Dedicated Zero Crossing Detection (ZCD) Pin Dedicated PWM Output Pin Automatic Event Pin Control through Fast Voltage Surge Detection Fast Calibration Routines 2-wire UART: Selectable Baud Rate up to 115.2kbps 512 bytes User-accessible EEPROM through page read/write commands Low-Drift Internal Voltage Reference: 10 ppm/°C typical 28-lead 5x5 QFN package Extended Temperature Range -40°C to +125°C AEC-Q100 Grade 1
Datasheet
Description
The MCP39F511N is a highly integrated, dual-channel single-phase power-monitoring IC designed for real-time measurement of power for dual-socket wall outlets, power strips, AC/DC power supplies, and power distribution applications. It includes three ADCs for voltage and two current load measurements, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. An integrated low-drift voltage reference in addition to the 94.5 dB of SINAD performance on each current measurement channel allows for better than 0.5% accurate designs across a 4000:1 dynamic range. Additional Features Power Monitoring of Two Loads Capable of 0.5% error across 4000:1 dynamic range Built-In Calculations: Active, Reactive, Apparent Power Active and Reactive Energy Accumulation True RMS Current, RMS Voltage Line Frequency, Power Factor Dedicated Zero Crossing Detection (ZCD) Pin Dedicated PWM Output Pin Automatic Event Pin Control through Fast Voltage Surge Detection Fast Calibration Routines 2-wire UART: Selectable Baud Rate up to 115.2kbps 512 bytes User-accessible EEPROM through page read/write commands Low-Drift Internal Voltage Reference: 10 ppm/°C typical 28-lead 5x5 QFN package Extended Temperature Range -40°C to +125°C AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Bit, 2-ch Single Phase Power Monitoring IC - MCP39F511N - Microchip Technology, Inc.
Chandler, AZ, United States
24-Bit, 2-ch Single Phase Power Monitoring IC
MCP39F511N
24-Bit, 2-ch Single Phase Power Monitoring IC MCP39F511N
The MCP39F511N is a highly integrated, dual-channel single-phase power-monitoring IC designed for real-time measurement of power for dual-socket wall outlets, power strips, AC/DC power supplies, and power distribution applications. It includes three ADCs for voltage and two current load measurements, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. An integrated low-drift voltage reference in addition to the 94.5 dB of SINAD performance on each current measurement channel allows for better than 0.5% accurate designs across a 4000:1 dynamic range. Additional Features Power Monitoring of Two Loads Capable of 0.5% error across 4000:1 dynamic range Built-In Calculations: Active, Reactive, Apparent Power Active and Reactive Energy Accumulation True RMS Current, RMS Voltage Line Frequency, Power Factor Dedicated Zero Crossing Detection (ZCD) Pin Dedicated PWM Output Pin Automatic Event Pin Control through Fast Voltage Surge Detection Fast Calibration Routines 2-wire UART: Selectable Baud Rate up to 115.2kbps 512 bytes User-accessible EEPROM through page read/write commands Low-Drift Internal Voltage Reference: 10 ppm/°C typical 28-lead 5x5 QFN package Extended Temperature Range -40°C to +125°C AEC-Q100 Grade 1

The MCP39F511N is a highly integrated, dual-channel single-phase power-monitoring IC designed for real-time measurement of power for dual-socket wall outlets, power strips, AC/DC power supplies, and power distribution applications. It includes three ADCs for voltage and two current load measurements, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. An integrated low-drift voltage reference in addition to the 94.5 dB of SINAD performance on each current measurement channel allows for better than 0.5% accurate designs across a 4000:1 dynamic range.

Additional Features

    • Power Monitoring of Two Loads
    • Capable of 0.5% error across 4000:1 dynamic range
    • Built-In Calculations:
      • Active, Reactive, Apparent Power
      • Active and Reactive Energy Accumulation
      • True RMS Current, RMS Voltage
      • Line Frequency, Power Factor
    • Dedicated Zero Crossing Detection (ZCD) Pin
    • Dedicated PWM Output Pin
    • Automatic Event Pin Control through Fast Voltage Surge Detection
    • Fast Calibration Routines
    • 2-wire UART: Selectable Baud Rate up to 115.2kbps
    • 512 bytes User-accessible EEPROM through page read/write commands
    • Low-Drift Internal Voltage Reference: 10 ppm/°C typical
    • 28-lead 5x5 QFN package
    • Extended Temperature Range -40°C to +125°C
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP39F511N
Product Name 24-Bit, 2-ch Single Phase Power Monitoring IC
Type ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ20Z655 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers