Microchip Technology, Inc. 24-Bit Single Phase AC/DC Power Monitoring IC MCP39F511A

Description
The MCP39F511A device is a highly-integrated, complete single-phase power-monitoring IC designed for real-time measurement of input power for AC and DC power supplies, making it suitable for a wide range of consumer and industrial applications. It is capable of detecting the input voltage types in order to select DC or AC mode automatically. It includes dual-channel Delta-Sigma ADCs, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. Separate AC and DC calibration registers are provided, to ensure high-accuracy measurements in both modes. An integrated low-drift voltage reference with 7 ppm/°C in addition to 94.5 dB of SINAD performance on each measurement channel allows for better than 0.1% accurate designs across a 4000:1 dynamic range. Additional Features Real-Time Measurement of Input Power for AC or DC Supplies Power Monitoring Accuracy capable of 0.1% error across 4000:1 dynamic range Automatic Sensing and Switching Between AC and DC Modes Built-In Calculations: Active, Reactive, Apparent Power Active and Reactive Energy Accumulation True RMS Current, RMS Voltage Line Frequency, Power Factor Dedicated Zero Crossing Detection (ZCD) Pin Dedicated PWM Output Pin Automatic Event Pin Control through Fast Voltage Surge Detection Fast Calibration Routines 2-wire UART: Baud Rate up to 115.2kbps 512 bytes User-accessible EEPROM through page read/write commands Low-Drift Internal Voltage Reference: 7 ppm/°C typical 28-lead 5x5 QFN package Extended Temperature Range -40°C to +125°C AEC-Q100 qualified
Datasheet
Description
The MCP39F511A device is a highly-integrated, complete single-phase power-monitoring IC designed for real-time measurement of input power for AC and DC power supplies, making it suitable for a wide range of consumer and industrial applications. It is capable of detecting the input voltage types in order to select DC or AC mode automatically. It includes dual-channel Delta-Sigma ADCs, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. Separate AC and DC calibration registers are provided, to ensure high-accuracy measurements in both modes. An integrated low-drift voltage reference with 7 ppm/°C in addition to 94.5 dB of SINAD performance on each measurement channel allows for better than 0.1% accurate designs across a 4000:1 dynamic range. Additional Features Real-Time Measurement of Input Power for AC or DC Supplies Power Monitoring Accuracy capable of 0.1% error across 4000:1 dynamic range Automatic Sensing and Switching Between AC and DC Modes Built-In Calculations: Active, Reactive, Apparent Power Active and Reactive Energy Accumulation True RMS Current, RMS Voltage Line Frequency, Power Factor Dedicated Zero Crossing Detection (ZCD) Pin Dedicated PWM Output Pin Automatic Event Pin Control through Fast Voltage Surge Detection Fast Calibration Routines 2-wire UART: Baud Rate up to 115.2kbps 512 bytes User-accessible EEPROM through page read/write commands Low-Drift Internal Voltage Reference: 7 ppm/°C typical 28-lead 5x5 QFN package Extended Temperature Range -40°C to +125°C AEC-Q100 qualified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Bit Single Phase AC/DC Power Monitoring IC - MCP39F511A - Microchip Technology, Inc.
Chandler, AZ, United States
24-Bit Single Phase AC/DC Power Monitoring IC
MCP39F511A
24-Bit Single Phase AC/DC Power Monitoring IC MCP39F511A
The MCP39F511A device is a highly-integrated, complete single-phase power-monitoring IC designed for real-time measurement of input power for AC and DC power supplies, making it suitable for a wide range of consumer and industrial applications. It is capable of detecting the input voltage types in order to select DC or AC mode automatically. It includes dual-channel Delta-Sigma ADCs, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. Separate AC and DC calibration registers are provided, to ensure high-accuracy measurements in both modes. An integrated low-drift voltage reference with 7 ppm/°C in addition to 94.5 dB of SINAD performance on each measurement channel allows for better than 0.1% accurate designs across a 4000:1 dynamic range. Additional Features Real-Time Measurement of Input Power for AC or DC Supplies Power Monitoring Accuracy capable of 0.1% error across 4000:1 dynamic range Automatic Sensing and Switching Between AC and DC Modes Built-In Calculations: Active, Reactive, Apparent Power Active and Reactive Energy Accumulation True RMS Current, RMS Voltage Line Frequency, Power Factor Dedicated Zero Crossing Detection (ZCD) Pin Dedicated PWM Output Pin Automatic Event Pin Control through Fast Voltage Surge Detection Fast Calibration Routines 2-wire UART: Baud Rate up to 115.2kbps 512 bytes User-accessible EEPROM through page read/write commands Low-Drift Internal Voltage Reference: 7 ppm/°C typical 28-lead 5x5 QFN package Extended Temperature Range -40°C to +125°C AEC-Q100 qualified

The MCP39F511A device is a highly-integrated, complete single-phase power-monitoring IC designed for real-time measurement of input power for AC and DC power supplies, making it suitable for a wide range of consumer and industrial applications. It is capable of detecting the input voltage types in order to select DC or AC mode automatically. It includes dual-channel Delta-Sigma ADCs, a 16-bit calculation engine, EEPROM and a flexible 2-wire interface. Separate AC and DC calibration registers are provided, to ensure high-accuracy measurements in both modes. An integrated low-drift voltage reference with 7 ppm/°C in addition to 94.5 dB of SINAD performance on each measurement channel allows for better than 0.1% accurate designs across a 4000:1 dynamic range.

Additional Features

  • Real-Time Measurement of Input Power for AC or DC Supplies
  • Power Monitoring Accuracy capable of 0.1% error across 4000:1 dynamic range
  • Automatic Sensing and Switching Between AC and DC Modes
  • Built-In Calculations:
    • Active, Reactive, Apparent Power
    • Active and Reactive Energy Accumulation
    • True RMS Current, RMS Voltage
    • Line Frequency, Power Factor
  • Dedicated Zero Crossing Detection (ZCD) Pin
  • Dedicated PWM Output Pin
  • Automatic Event Pin Control through Fast Voltage Surge Detection
  • Fast Calibration Routines
  • 2-wire UART: Baud Rate up to 115.2kbps
  • 512 bytes User-accessible EEPROM through page read/write commands
  • Low-Drift Internal Voltage Reference: 7 ppm/°C typical
  • 28-lead 5x5 QFN package
  • Extended Temperature Range -40°C to +125°C
  • AEC-Q100 qualified
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP39F511A
Product Name 24-Bit Single Phase AC/DC Power Monitoring IC
Type ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers