Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Energy Metering MCP3906A-E/SS

Description
Win Source Part Number: 1028331-MCP3906A-E/S S Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tube Standard Package: 59 Mounting: SMD (SMT) Current - Supply: 2.7mA Input Impedance: 390kOhm Measurement Error: 0.1% Voltage - I/O High: 2.4V Voltage - I/O Low: 0.85V Meter Type: Single Phase Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP3906A-E/SSMCP3906 A-ESS; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP3906AESS Base Product Number: MCP3906
Request a Quote Datasheet
Description
Win Source Part Number: 1028331-MCP3906A-E/S S Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tube Standard Package: 59 Mounting: SMD (SMT) Current - Supply: 2.7mA Input Impedance: 390kOhm Measurement Error: 0.1% Voltage - I/O High: 2.4V Voltage - I/O Low: 0.85V Meter Type: Single Phase Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP3906A-E/SSMCP3906 A-ESS; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP3906AESS Base Product Number: MCP3906
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Energy Metering - 1028331-MCP3906A-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Energy Metering
1028331-MCP3906A-E/SS
Integrated Circuits (ICs) - PMIC - Energy Metering 1028331-MCP3906A-E/SS
Win Source Part Number: 1028331-MCP3906A-E/S S Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tube Standard Package: 59 Mounting: SMD (SMT) Current - Supply: 2.7mA Input Impedance: 390kOhm Measurement Error: 0.1% Voltage - I/O High: 2.4V Voltage - I/O Low: 0.85V Meter Type: Single Phase Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP3906A-E/SSMCP3906 A-ESS; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP3906AESS Base Product Number: MCP3906

Win Source Part Number: 1028331-MCP3906A-E/SS
Category: Integrated Circuits (ICs)>PMIC - Energy Metering
Package: Tube
Standard Package: 59
Mounting: SMD (SMT)
Current - Supply: 2.7mA
Input Impedance: 390kOhm
Measurement Error: 0.1%
Voltage - I/O High: 2.4V
Voltage - I/O Low: 0.85V
Meter Type: Single Phase
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP3906A-E/SSMCP3906A-ESS;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP3906AESS
Base Product Number: MCP3906

Buy Now Datasheet
Energy Metering - MCP3906A-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Energy Metering
MCP3906A-E/SS
Energy Metering MCP3906A-E/SS
Single Phase Meter IC 24-SSOP

Single Phase Meter IC 24-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1028331-MCP3906A-E/SS MCP3906A-E/SS
Product Name Integrated Circuits (ICs) - PMIC - Energy Metering Energy Metering
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details