Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903T-I/SS MCP3903T-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 926661-MCP3903T-I/SS Features: 6 Channel AFE 24 Bit 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: MCP3903 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 926661-MCP3903T-I/SS Features: 6 Channel AFE 24 Bit 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: MCP3903 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903T-I/SS - 926661-MCP3903T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903T-I/SS
926661-MCP3903T-I/SS
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903T-I/SS 926661-MCP3903T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 926661-MCP3903T-I/SS Features: 6 Channel AFE 24 Bit 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: MCP3903 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 926661-MCP3903T-I/SS
Features: 6 Channel AFE 24 Bit 28-SSOP
Package: Reel - TR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: MCP3903
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 926661-MCP3903T-I/SS
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903T-I/SS
Package Type SSOP; SOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 2.7 GHz Single Channel Switch-LNA - QPB9361 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers