Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903-I/SS MCP3903-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 788307-MCP3903-I/SS Packaging: Tube Package: 28-SSOP (0.209", 5.30mm Width) Operating Supply Voltage: 5V Voltage - Supply, Digital: 2.7 V ~ 3.6 V Number of Channels: 6 Resolution: 24 Family Name: MCP3903 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): PADS1296IPAG; ADS1296RIZXGT; ADS1296IPAGR; ADS1296CZXGT; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788307-MCP3903-I/SS Packaging: Tube Package: 28-SSOP (0.209", 5.30mm Width) Operating Supply Voltage: 5V Voltage - Supply, Digital: 2.7 V ~ 3.6 V Number of Channels: 6 Resolution: 24 Family Name: MCP3903 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): PADS1296IPAG; ADS1296RIZXGT; ADS1296IPAGR; ADS1296CZXGT; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903-I/SS - 788307-MCP3903-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903-I/SS
788307-MCP3903-I/SS
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903-I/SS 788307-MCP3903-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 788307-MCP3903-I/SS Packaging: Tube Package: 28-SSOP (0.209", 5.30mm Width) Operating Supply Voltage: 5V Voltage - Supply, Digital: 2.7 V ~ 3.6 V Number of Channels: 6 Resolution: 24 Family Name: MCP3903 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): PADS1296IPAG; ADS1296RIZXGT; ADS1296IPAGR; ADS1296CZXGT; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788307-MCP3903-I/SS
Packaging: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Operating Supply Voltage: 5V
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Number of Channels: 6
Resolution: 24
Family Name: MCP3903
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): PADS1296IPAG; ADS1296RIZXGT; ADS1296IPAGR; ADS1296CZXGT;
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 788307-MCP3903-I/SS
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - MCP3903-I/SS
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers