Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5401TRGCTQ1 AFE5401TRGCTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 911213-AFE5401TRGCTQ 1 Series: Automotive, AEC-Q100 Features: Channel AFE 12 Bit 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AFE5401 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-37744-1-ND, 296-37744-1, 296-37744-2, AFE5401TRGCTQ1-ND, 296-37744-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 911213-AFE5401TRGCTQ 1 Series: Automotive, AEC-Q100 Features: Channel AFE 12 Bit 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AFE5401 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-37744-1-ND, 296-37744-1, 296-37744-2, AFE5401TRGCTQ1-ND, 296-37744-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5401TRGCTQ1 - 911213-AFE5401TRGCTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5401TRGCTQ1
911213-AFE5401TRGCTQ1
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5401TRGCTQ1 911213-AFE5401TRGCTQ1
Manufacturer: Texas Instruments Win Source Part Number: 911213-AFE5401TRGCTQ 1 Series: Automotive, AEC-Q100 Features: Channel AFE 12 Bit 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Family Name: AFE5401 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-37744-1-ND, 296-37744-1, 296-37744-2, AFE5401TRGCTQ1-ND, 296-37744-6

Manufacturer: Texas Instruments
Win Source Part Number: 911213-AFE5401TRGCTQ1
Series: Automotive, AEC-Q100
Features: Channel AFE 12 Bit 64-VQFN (9x9)
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: AFE5401
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-37744-1-ND, 296-37744-1, 296-37744-2, AFE5401TRGCTQ1-ND, 296-37744-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 911213-AFE5401TRGCTQ1
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5401TRGCTQ1
Package Type 64-VQFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

10 Ohm single-pole double-throw analog switch - 74LVC1G3157GN,132 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPDT
View Details
6 suppliers