Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP37D21T-200I/TL

Description
14 Bit Analog to Digital Converter 8 Input 1 Pipelined 124-VTLA (9x9)
Datasheet
Description
14 Bit Analog to Digital Converter 8 Input 1 Pipelined 124-VTLA (9x9)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP37D21T-200I/TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP37D21T-200I/TL
Analog to Digital Converters (ADC) MCP37D21T-200I/TL
14 Bit Analog to Digital Converter 8 Input 1 Pipelined 124-VTLA (9x9)

14 Bit Analog to Digital Converter 8 Input 1 Pipelined 124-VTLA (9x9)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MCP37D21T-200I/TL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP37D21T-200I/TL
Data Acquisition - Analog to Digital Converters (ADC) MCP37D21T-200I/TL
IC ADC 14BIT PIPELINED 124VTLA

IC ADC 14BIT PIPELINED 124VTLA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP37D21T-200I/TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP37D21T-200I/TL
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP37D21T-200I/TL
IC ADC 14BIT PIPELINED 124VTLA

IC ADC 14BIT PIPELINED 124VTLA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP37D21T-200I/TL MCP37D21T-200I/TL MCP37D21T-200I/TL
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type 124-VFTLA Dual Rows, Exposed Pad 124-VFTLA Dual Rows, Exposed Pad
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 14 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935B-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Analogue to Digital Converters - 8209328 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers