14 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 121-TFBGA (8x8)
Manufacturer: Microchip Technology
Win Source Part Number: 884165-MCP37D21-200I
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 121-TFBGA (8x8)
Package: 121-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MCP37D21
Categories: Integrated Circuits (ICs)
Case / Package: 121-TFBGA (8x8)
ECCN: 3A991C3
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 348
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC ADC 14BIT PIPELINED 121TFBGA Product overview: MCP37D21-200I/TE from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 14BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP37D21-200I/TE
14 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 121-TFBGA (8x8)
IC ADC 14BIT PIPELINED 121TFBGA
IC ADC 14BIT PIPELINED 121TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP37D21-200I/TE-ND | 884165-MCP37D21-200I/TE | 700-MCP37D21-200I/TE | MCP37D21-200I/TE | MCP37D21-200I/TE | MCP37D21-200I/TE |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP37D21-200I/TE | 14BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | |||
| Package Type | 121-TFBGA | 121-TFBGA (8x8) | Tray | 121-TFBGA | 121-TFBGA | |
| Packing Method | Tray | Tray | Tray | Tray; Tray | ||
| Pins | 121 | 121 | ||||
| Resolution | 14 bits | 14 bits | 14 bits |