IC ADC 12BIT PIPELINED 121TFBGA
12 Bit Analog to Digital Converter 8 Input 1 Pipelined 121-TFBGA (8x8)
IC ADC 12BIT PIPELINED 121TFBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP37D11T-200E/TE | MCP37D11T-200E/TE | MCP37D11T-200E/TE |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 121-TFBGA | 121-TFBGA | |
| Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Resolution | 12 bits |