Microchip Technology, Inc. Adc, 12Bit, 80Msps, -40 To 125Deg C; Resolution (Bits) Microchip MCP37D11-80E/TE

Description
ADC, 12BIT, 80MSPS, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:80MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.14V; Supply Voltage Max:1.89V RoHS Compliant: Yes
Datasheet
Description
ADC, 12BIT, 80MSPS, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:80MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.14V; Supply Voltage Max:1.89V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 12Bit, 80Msps, -40 To 125Deg C; Resolution (Bits) Microchip - 71AH4975 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 80Msps, -40 To 125Deg C; Resolution (Bits) Microchip
71AH4975
Adc, 12Bit, 80Msps, -40 To 125Deg C; Resolution (Bits) Microchip 71AH4975
ADC, 12BIT, 80MSPS, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:80MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.14V; Supply Voltage Max:1.89V RoHS Compliant: Yes

ADC, 12BIT, 80MSPS, -40 TO 125DEG C; Resolution (Bits):12bit; Sampling Rate:80MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.14V; Supply Voltage Max:1.89V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 71AH4975
Product Name Adc, 12Bit, 80Msps, -40 To 125Deg C; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Potentiometer signal conditioner - 857-809 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details