Microchip Technology, Inc. Adc, 12Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip MCP37D11-200I/TL

Description
ADC, 12BIT, 200MSPS, VTLA-124; Resolution (Bits):12bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; No. of Pins:124Pins RoHS Compliant: Yes
Datasheet
Description
ADC, 12BIT, 200MSPS, VTLA-124; Resolution (Bits):12bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; No. of Pins:124Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 12Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip - 85X1101 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip
85X1101
Adc, 12Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip 85X1101
ADC, 12BIT, 200MSPS, VTLA-124; Resolution (Bits):12bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; No. of Pins:124Pins RoHS Compliant: Yes

ADC, 12BIT, 200MSPS, VTLA-124; Resolution (Bits):12bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; No. of Pins:124Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 85X1101
Product Name Adc, 12Bit, 200Msps, Vtla-124; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Signal Conditioners - 2837535 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval NO
DC Voltage 18/30 V dc
View Details