Microchip Technology, Inc. Data Acquisition - Analog to Digital Converters (ADC) MCP37D11-200I/TE

Description
IC ADC 12BIT PIPELINED 121TFBGA
Description
IC ADC 12BIT PIPELINED 121TFBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP37D11-200I/TE is a 12-bit analog-to-digital converter (ADC) capable of sampling at 200 Msps. It features an 8-channel multiplexer and offers advanced digital signal post-processing options, including decimation filters, noise-shaping requantizer, and digital down-conversion with continuous wave beamforming capabilities. The device operates with a power dissipation of 468 mW when using LVDS digital I/O and 436 mW with CMOS I/O at maximum sampling rates. It supports a differential full-scale input range of up to 2.975 Vp-p and has a typical signal-to-noise ratio (SNR) of 71.3 dBFS and spurious-free dynamic range (SFDR) of 90 dBc. The MCP37D11-200I/TE is AEC-Q100 qualified for automotive applications and is available in a TFBGA-121 package, suitable for extended temperature ranges from -40°C to +125°C. This ADC is ideal for high-performance applications in communications, radar, and portable instrumentation.

Datasheet Summary
Powered by GS/AI

The MCP37D11-200I/TE is a 12-bit analog-to-digital converter (ADC) capable of sampling at 200 Msps. It features an 8-channel multiplexer and offers advanced digital signal post-processing options, including decimation filters, noise-shaping requantizer, and digital down-conversion with continuous wave beamforming capabilities. The device operates with a power dissipation of 468 mW when using LVDS digital I/O and 436 mW with CMOS I/O at maximum sampling rates. It supports a differential full-scale input range of up to 2.975 Vp-p and has a typical signal-to-noise ratio (SNR) of 71.3 dBFS and spurious-free dynamic range (SFDR) of 90 dBc. The MCP37D11-200I/TE is AEC-Q100 qualified for automotive applications and is available in a TFBGA-121 package, suitable for extended temperature ranges from -40°C to +125°C. This ADC is ideal for high-performance applications in communications, radar, and portable instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - MCP37D11-200I/TE - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP37D11-200I/TE
Data Acquisition - Analog to Digital Converters (ADC) MCP37D11-200I/TE
IC ADC 12BIT PIPELINED 121TFBGA

IC ADC 12BIT PIPELINED 121TFBGA

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP37D11-200I/TE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP37D11-200I/TE
Analog to Digital Converters (ADC) MCP37D11-200I/TE
12 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 121-TFBGA (8x8)

12 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 121-TFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP37D11-200I/TE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP37D11-200I/TE
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP37D11-200I/TE
IC ADC 12BIT PIPELINED 121TFBGA

IC ADC 12BIT PIPELINED 121TFBGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP37D11-200I/TE MCP37D11-200I/TE MCP37D11-200I/TE
Product Name Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 121-TFBGA 121-TFBGA
Packing Method Tray Tray; Tray
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD671SD-500/883B - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC08D502 ADC08D502 Hi Perf, Low Power, Dual 8-Bit, 500 MSPS A/D Conv - ADC08D502CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1916841 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details