ADC, SINGLE, 12BIT, 200MSPS, SPI, VTLA; Resolution (Bits):12bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.71V; Supply Voltage Max:1.89V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | 41Y5552 |
| Product Name | Adc, Single, 12Bit, 200Msps, Spi, Vtla; Resolution (Bits) Microchip |
| Differential Channels | Yes |