16 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 124-VTLA (9x9)
IC ADC 16BIT PIPELINED 124VTLA Product overview: MCP37231-200I/TL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP37231-200I/TL
Manufacturer: Microchip Technology
Win Source Part Number: 1321277-MCP37231-200
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Standard Package: 40
Mounting: Surface Mount
Configuration: MUX-ADC
Number of Inputs: 1, 2, 4, 8
Input Type: Differential
Architecture: Pipelined
Number of Bits: 16
Sampling Rate (Per Second): 200M
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 1.14V ~ 1.26V, 1.71V ~ 1.89V
Voltage - Supply, Digital: 1.14V ~ 1.26V, 1.71V ~ 1.89V
Supplier Device Package: 124-VTLA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 124-VFTLA Dual Rows, Exposed Pad
ECCN: 3A001A5A5
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP37231
RoHS Status: ROHS3 Compliant
16 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 124-VTLA (9x9)
IC ADC 16BIT PIPELINED 124VTLA
IC ADC 16BIT PIPELINED 124VTLA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP37231-200I/TL-ND | 700-MCP37231-200I/TL | 1321277-MCP37231-200I/TL | MCP37231-200I/TL | MCP37231-200I/TL | MCP37231-200I/TL |
| Product Name | Analog to Digital Converters (ADC) | 16-bit 16BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | 124-VFTLA Dual Rows, Exposed Pad | Tube | 124-VFTLA Dual Rows, Exposed Pad | 124-VFTLA Dual Rows, Exposed Pad | 124-VFTLA Dual Rows, Exposed Pad | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | Tube; Tube | |
| Pins | 124 | 124 | ||||
| Resolution | 16 bits | 16 bits | 16 bits |