16 Bit Analog to Digital Converter 8 Input 1 Pipelined 121-TFBGA (8x8)
16 Bit Analog to Digital Converter 8 Input 1 Pipelined 121-TFBGA (8x8)
IC ADC 16BIT PIPELINED 121TFBGA
IC ADC 16BIT PIPELINED 121TFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 150-MCP37231-200E/TE-ND | MCP37231-200E/TE | MCP37231-200E/TE | MCP37231-200E/TE |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | 121-TFBGA | 121-TFBGA | 121-TFBGA | |
| Packing Method | Tray | Tray | Tray; Tray | |
| Pins | 121 | |||
| Resolution | 16 bits | 16 bits |