14 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 124-VTLA (9x9)
IC ADC 14BIT PIPELINED 124VTLA Product overview: MCP37221-200I/TL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 14BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP37221-200I/TL
Manufacturer: Microchip Technology
Win Source Part Number: 926659-MCP37221-200I
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 124-VTLA (9x9)
Package: 124-VFTLA Dual Rows, Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP37221
Categories: Integrated Circuits (ICs)
Case / Package: 124-VTLA (9x9)
ECCN: 3A991C3
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
14 Bit Analog to Digital Converter 1, 2, 4, 8 Input 1 Pipelined 124-VTLA (9x9)
IC ADC 14BIT PIPELINED 124VTLA
IC ADC 14BIT PIPELINED 124VTLA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP37221-200I/TL-ND | 700-MCP37221-200I/TL | 926659-MCP37221-200I/TL | MCP37221-200I/TL | MCP37221-200I/TL | MCP37221-200I/TL |
| Product Name | Analog to Digital Converters (ADC) | 14BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP37221-200I/TL | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | |||
| Package Type | 124-VFTLA Dual Rows, Exposed Pad | Tube | 124-VTLA (9x9) | 124-VFTLA Dual Rows, Exposed Pad | 124-VFTLA Dual Rows, Exposed Pad | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | ||
| Pins | 124 | |||||
| Resolution | 14 bits | 14 bits |