Microchip Technology, Inc. Adc, 14Bit, 200Msps, -40 To 125Deg C; Resolution (Bits) Microchip MCP37221-200E/TE

Description
ADC, 14BIT, 200MSPS, -40 TO 125DEG C; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:1.14V; Supply Voltage Max:1.89V RoHS Compliant: Yes
Description
ADC, 14BIT, 200MSPS, -40 TO 125DEG C; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:1.14V; Supply Voltage Max:1.89V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 14Bit, 200Msps, -40 To 125Deg C; Resolution (Bits) Microchip - 40AH5027 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 14Bit, 200Msps, -40 To 125Deg C; Resolution (Bits) Microchip
40AH5027
Adc, 14Bit, 200Msps, -40 To 125Deg C; Resolution (Bits) Microchip 40AH5027
ADC, 14BIT, 200MSPS, -40 TO 125DEG C; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:1.14V; Supply Voltage Max:1.89V RoHS Compliant: Yes

ADC, 14BIT, 200MSPS, -40 TO 125DEG C; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:1.14V; Supply Voltage Max:1.89V RoHS Compliant: Yes

Supplier's Site
Adc, 14Bit, 200Msps, -40 To 125Deg C Rohs Compliant Microchip - 64AH4022 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 14Bit, 200Msps, -40 To 125Deg C Rohs Compliant Microchip
64AH4022
Adc, 14Bit, 200Msps, -40 To 125Deg C Rohs Compliant Microchip 64AH4022
ADC, 14BIT, 200MSPS, -40 TO 125DEG C ROHS COMPLIANT: YES

ADC, 14BIT, 200MSPS, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number 40AH5027 64AH4022
Product Name Adc, 14Bit, 200Msps, -40 To 125Deg C; Resolution (Bits) Microchip Adc, 14Bit, 200Msps, -40 To 125Deg C Rohs Compliant Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details